The ADTC143ZLP4WQ-7B is an NPN pre-biased transistor in a U-DFN1006-3/SWP package measuring 1.0 mm x 0.6 mm with a height of 0.5 mm, designed for space-constrained automotive and general-purpose switching applications. It features built-in bias resistors R1=4.7kΩ and R2=47kΩ, a maximum collector current of 100 mA, and operates with a supply voltage up to 50 V. The device supports thermal operation from -55°C to +150°C, dissipates up to 0.89 W under recommended PCB conditions, and meets AEC-Q101 qualification standards for automotive use. It is RoHS compliant, halogen- and antimony-free, and rated UL 94 V-0 for flammability.
PREBIAS TRANSISTOR U-DFN1006-3 T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ADTC143ZLP4WQ-7BTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |