TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 50V SOT23-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 310mW Surface Mount SOT-23-3
Bipolar Transistors - Pre-Biased NPN Pre-biased Small Signal Transistor
PREBIAS TRANSISTOR SOT23 T&R 10K
TRANS PREBIAS NPN 50V SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ADTC143ZCAQ-13DKR-ND | ADTC143ZCAQ-13 | ADTC143ZCAQ-13 | ADTC143ZCAQ-13 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive | |
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 100 milliamps | 100 milliamps |