Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 310mW Surface Mount SOT-23-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 310mW Surface Mount SOT-23-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 310mW Surface Mount SOT-23-3
TRANS PREBIAS NPN 50V SOT23-3
PREBIAS TRANSISTOR SOT23 T&R 10K
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ADTC143ECAQ-13DKR-ND | ADTC143ECAQ-13 | ADTC143ECAQ-13 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN | NPN - Pre-Biased; NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |