DIODES Incorporated Single, Pre-Biased Bipolar Transistors ADTA144VCAQ-13

Description
TRANS PREBIAS PNP 50V SOT23-3
Request a Quote
Description
TRANS PREBIAS PNP 50V SOT23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADTA144VCAQ-13 is a PNP pre-biased small-signal surface-mount transistor in an SOT23 package, designed for automotive applications. It features built-in biasing resistors with R1 at 47 kΩ and R2 at 10 kΩ, and meets AEC-Q101 qualification standards. The device is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +150°C. It has a maximum collector current of 100 mA, a supply voltage of -50 V, and a power dissipation of 310 mW. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020. It is supplied in 10,000-unit reels with 8 mm tape width.

Datasheet Summary
Powered by GS/AI

The ADTA144VCAQ-13 is a PNP pre-biased small-signal surface-mount transistor in an SOT23 package, designed for automotive applications. It features built-in biasing resistors with R1 at 47 kΩ and R2 at 10 kΩ, and meets AEC-Q101 qualification standards. The device is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +150°C. It has a maximum collector current of 100 mA, a supply voltage of -50 V, and a power dissipation of 310 mW. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020. It is supplied in 10,000-unit reels with 8 mm tape width.

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 31-ADTA144VCAQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-ADTA144VCAQ-13TR-ND
Single, Pre-Biased Bipolar Transistors 31-ADTA144VCAQ-13TR-ND
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-ADTA144VCAQ-13TR-ND
Product Name Single, Pre-Biased Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 21A 500V 0.26ohm MOSFET Transistor - 288-2SK3522-01 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type TO-92; To-92
View Details