The ADTA144ELP4WQ-7B is a PNP pre-biased transistor in a U-DFN1006-3/SWP package with a 1.0mm x 0.6mm footprint, designed for space-constrained automotive applications. It features built-in biasing resistors with a nominal value of 47kΩ, an output current rating of -100mA, and a power dissipation of 0.89W when mounted on a 25mm x 25mm copper pad. The device operates from -55°C to +150°C, is AEC-Q101 qualified, and meets RoHS, UL 94 V-0, and IATF16949 standards. It has wettable flanks for AOI inspection and a 0.5mm profile height.
PREBIAS TRANSISTOR U-DFN1003-3 T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ADTA144ELP4WQ-7BTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |