The ADTA144ELP4WQ-7 is a PNP pre-biased transistor in a U-DFN1006-3/SWP package with a 0.6 mm² footprint and 0.5 mm height, designed for space-constrained automotive applications. It features built-in biasing resistors of 47 kΩ, a maximum collector current of 100 mA, and power dissipation of 0.89 W when mounted on a 25 mm × 25 mm copper pad. The device is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability standards. Thermal resistance from junction to ambient is 140 °C/W under standard mounting conditions, with an operating temperature range of -55 °C to +150 °C.
PREBIAS TRANSISTOR U-DFN1003-3 T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ADTA144ELP4WQ-7TR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |