DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - ADTA114EUAQ-13 ADTA114EUAQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1035527-ADTA114EUAQ- 13 Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1035527-ADTA114EUAQ- 13 Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - ADTA114EUAQ-13 - 1035527-ADTA114EUAQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - ADTA114EUAQ-13
1035527-ADTA114EUAQ-13
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - ADTA114EUAQ-13 1035527-ADTA114EUAQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1035527-ADTA114EUAQ- 13 Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035527-ADTA114EUAQ-13
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - ADTA114EUAQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
ADTA114EUAQ-13-ND
Single, Pre-Biased Bipolar Transistors ADTA114EUAQ-13-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 330mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 330mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-ADTA114EUAQ-13
50V Bipolar Transistor 292-ADTA114EUAQ-13
TRANS PREBIAS PNP 50V SOT323 Product overview: ADTA114EUAQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-ADTA114EUAQ-13 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT323 Product overview: ADTA114EUAQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-ADTA114EUAQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Aec-Q101, Pnp, 10K/10K, Sot-323; Digital Transistor Polarity Diodes Inc. - 15AC8066 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, 10K/10K, Sot-323; Digital Transistor Polarity Diodes Inc.
15AC8066
Trans, Aec-Q101, Pnp, 10K/10K, Sot-323; Digital Transistor Polarity Diodes Inc. 15AC8066
TRANS, AEC-Q101, PNP, 10K/10K, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; ResistorRoHS Compliant: Yes

TRANS, AEC-Q101, PNP, 10K/10K, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; ResistorRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ADTA114EUAQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ADTA114EUAQ-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ADTA114EUAQ-13
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site
Single, Pre-Biased Bipolar Transistors - ADTA114EUAQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
ADTA114EUAQ-13
Single, Pre-Biased Bipolar Transistors ADTA114EUAQ-13
PREBIAS TRANSISTOR SOT323

PREBIAS TRANSISTOR SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
ADTA114EUAQ-13
Bipolar Transistors - Pre-Biased ADTA114EUAQ-13
Bipolar Transistors - Pre-Biased Prebias Transistor

Bipolar Transistors - Pre-Biased Prebias Transistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1035527-ADTA114EUAQ-13 ADTA114EUAQ-13-ND 292-ADTA114EUAQ-13 15AC8066 ADTA114EUAQ-13 ADTA114EUAQ-13 ADTA114EUAQ-13
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - ADTA114EUAQ-13 Single, Pre-Biased Bipolar Transistors 50V Bipolar Transistor Trans, Aec-Q101, Pnp, 10K/10K, Sot-323; Digital Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased
Polarity PNP; PNP - Pre-Biased PNP PNP PNP PNP - Pre-Biased; PNP
Package Type SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 Tape & Reel (TR) TO-3; SOT3; SOT323 Automotive SOT323; SC-70, SOT-323
Operating Frequency 250 MHz 250 MHz 250 MHz
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 274942P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers