TRANS PREBIAS 2NPN 50V SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363
Bipolar Transistors - Pre-Biased Prebias Transistor SOT363 T&R 3K
PREBIAS TRANSISTOR SOT363 T&R 3K
PREBIAS TRANSISTOR SOT363 T&R 3K
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ADC143ZUQ-7DKR-ND | ADC143ZUQ-7 | ADC143ZUQ-7 | ADC143ZUQ-7 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 100 milliamps | 100 milliamps |