PREBIAS TRANSISTOR SOT363 Product overview: ADA114YUQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-ADA114YUQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377739-ADA114YUQ-7
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package: Tape & Reel
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Base Product Number: ADA114
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 10kOhms, 47kOhms
Resistor - Emitter Base (R2): 10kOhms, 47kOhms
Frequency - Transition: 250MHz
Power - Max: 270mW
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363
TRANS PREBIAS 2PNP 50V SOT-363
TRANS PREBIAS 2PNP 50V SOT-363
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Bipolar Transistors - Pre-Biased Prebias Transistor
PREBIAS TRANSISTOR SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-ADA114YUQ-7 | 1377739-ADA114YUQ-7 | 31-ADA114YUQ-7TR-ND | ADA114YUQ-7 | ADA114YUQ-7 | ADA114YUQ-7 |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | PNP | PNP | PNP | 2 PNP - Pre-Biased (Dual); PNP | ||
| Package Type | Tape & Reel (TR) | SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount | ||||
| IC(max) | 100000 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |