DIODES Incorporated Trans, Aec-Q101, Pnp, 10K/47K, Sot-363; Digital Transistor Polarity Diodes Inc. ADA114YUQ-13

Description
TRANS, AEC-Q101, PNP, 10K/47K, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Datasheet
Description
TRANS, AEC-Q101, PNP, 10K/47K, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans, Aec-Q101, Pnp, 10K/47K, Sot-363; Digital Transistor Polarity Diodes Inc. - 15AC8055 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, 10K/47K, Sot-363; Digital Transistor Polarity Diodes Inc.
15AC8055
Trans, Aec-Q101, Pnp, 10K/47K, Sot-363; Digital Transistor Polarity Diodes Inc. 15AC8055
TRANS, AEC-Q101, PNP, 10K/47K, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

TRANS, AEC-Q101, PNP, 10K/47K, SOT-363; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC8055
Product Name Trans, Aec-Q101, Pnp, 10K/47K, Sot-363; Digital Transistor Polarity Diodes Inc.
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details