DIODES Incorporated Development Boards, Kits, Programmers - Evaluation Boards - Op Amps AC857CWQ-7

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Bulk Part Status: Obsolete Current - Collector (Ic) (Max): 800 mA Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 80MHz Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Bulk Part Status: Obsolete Current - Collector (Ic) (Max): 800 mA Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 80MHz Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Packaging: Bulk Part Status: Obsolete Current - Collector (Ic) (Max): 800 mA Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 80MHz Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Packaging: Bulk
Part Status: Obsolete
Current - Collector (Ic) (Max): 800 mA
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 80MHz
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,CK605/CK1246,RKK/RLPF,50OHM - TB-435+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1743257 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details