Bipolar (BJT) Transistor Array 2 PNP (Dual) 100MHz Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 PNP (Dual) 100MHz Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 PNP (Dual) 100MHz Surface Mount SOT-363
GENERAL PURPOSE TRANSISTOR SOT36 Product overview: AC857BSQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-AC857BSQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 859232-AC857BSQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 100MHz Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: AC857
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: AC857BSQ-7-ND, AC857BSQ-7DITR, AC857BSQ-7DIDKR, AC857BSQ-7DICT
GENERAL PURPOSE TRANSISTOR SOT36
Bipolar Transistors - BJT General Purpose Transistor
GENERAL PURPOSE TRANSISTOR SOT36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | AC857BSQ-7DIDKR-ND | 277-AC857BSQ-7 | 859232-AC857BSQ-7 | AC857BSQ-7 | AC857BSQ-7 | AC857BSQ-7 |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - AC857BSQ-7 | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | 2 PNP (Dual); PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps |