DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - AC857BQ-7 AC857BQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 859231-AC857BQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 350 mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AC857 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: AC857BQ-7-ND, AC857BQ-7DIDKR, AC857BQ-7DITR, AC857BQ-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 859231-AC857BQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 350 mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AC857 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: AC857BQ-7-ND, AC857BQ-7DIDKR, AC857BQ-7DITR, AC857BQ-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - AC857BQ-7 - 859231-AC857BQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - AC857BQ-7
859231-AC857BQ-7
TRANSISTORS - Transistors (BJT) - Single - AC857BQ-7 859231-AC857BQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 859231-AC857BQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 350 mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AC857 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: AC857BQ-7-ND, AC857BQ-7DIDKR, AC857BQ-7DITR, AC857BQ-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 859231-AC857BQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 350 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AC857
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: AC857BQ-7-ND, AC857BQ-7DIDKR, AC857BQ-7DITR, AC857BQ-7DICT

Buy Now Datasheet
Single Bipolar Transistors - AC857BQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
AC857BQ-7DICT-ND
Single Bipolar Transistors AC857BQ-7DICT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - AC857BQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
AC857BQ-7DIDKR-ND
Single Bipolar Transistors AC857BQ-7DIDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - AC857BQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
AC857BQ-7DITR-ND
Single Bipolar Transistors AC857BQ-7DITR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A SOT23 Bipolar Transistor
276-AC857BQ-7
45V 0.1A SOT23 Bipolar Transistor 276-AC857BQ-7
TRANS PNP 45V 0.1A SOT23-3 Product overview: AC857BQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC857BQ-7 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A SOT23-3 Product overview: AC857BQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC857BQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
AC857BQ-7
Bipolar Transistors - BJT AC857BQ-7
Bipolar Transistors - BJT General Purpose Transistor

Bipolar Transistors - BJT General Purpose Transistor

Buy Now Datasheet
Single Bipolar Transistors - AC857BQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
AC857BQ-7
Single Bipolar Transistors AC857BQ-7
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site Datasheet
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. - 28AK5384 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
28AK5384
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. 28AK5384
TRANS, PNP, 45V, 0.1A, 150DEG C, 0.35W ROHS COMPLIANT: YES

TRANS, PNP, 45V, 0.1A, 150DEG C, 0.35W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AC857BQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AC857BQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AC857BQ-7
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 859231-AC857BQ-7 AC857BQ-7DICT-ND 276-AC857BQ-7 AC857BQ-7 AC857BQ-7 28AK5384 AC857BQ-7
Product Name TRANSISTORS - Transistors (BJT) - Single - AC857BQ-7 Single Bipolar Transistors 45V 0.1A SOT23 Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Trans, Pnp, 45V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; SOT-23-3
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data