Manufacturer: Diodes Incorporated
Win Source Part Number: 859230-AC847CWQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 150 mA 140MHz 200 mW Surface Mount UMT3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: AC847
Categories: Discrete Semiconductor Products
Case / Package: UMT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 31-AC847CWQ-7DKR, 31-AC847CWQ-7TR, 31-AC847CWQ-7CT
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3
TRANS PNP 50V 0.15A UMT3 Product overview: AC847CWQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC847CWQ-7 can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.15A UMT3
TRANS PNP 50V 0.15A UMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 859230-AC847CWQ-7 | 31-AC847CWQ-7DKR-ND | 276-AC847CWQ-7 | AC847CWQ-7 | AC847CWQ-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - AC847CWQ-7 | Single Bipolar Transistors | 50V 0.15A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | NPN | PNP; PNP | |
| Package Type | SOT3; UMT3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | UMT3 |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |