Manufacturer: Diodes Incorporated
Win Source Part Number: 859228-AC847BWQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 300MHz 200 mW Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: AC847
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS NPN 45V 0.1A SOT323 Product overview: AC847BWQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC847BWQ-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 200mW Surface Mount SOT-323
TRANS NPN 45V 0.1A SOT-323
TRANS NPN 45V 0.1A SOT-323
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT General Purpose Transistor
TRANS NPN 45V 0.1A SOT323
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 859228-AC847BWQ-7 | 276-AC847BWQ-7 | 31-AC847BWQ-7TR-ND | 28AK5383 | AC847BWQ-7 | AC847BWQ-7 | AC847BWQ-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - AC847BWQ-7 | 45V 0.1A Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SC-70, SOT-323 | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | ||||||
| IC(max) | 100 milliamps | 100 milliamps |