DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single AC847BQ-7

Description
Win Source Part Number: 1042505-AC847BQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 300MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): AC847BQ-7AC847BQ7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-AC847BQ-7TR
Request a Quote Datasheet
Description
Win Source Part Number: 1042505-AC847BQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 300MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): AC847BQ-7AC847BQ7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-AC847BQ-7TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1042505-AC847BQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1042505-AC847BQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1042505-AC847BQ-7
Win Source Part Number: 1042505-AC847BQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 300MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): AC847BQ-7AC847BQ7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-AC847BQ-7TR

Win Source Part Number: 1042505-AC847BQ-7
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 310 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 300MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): AC847BQ-7AC847BQ7;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: 31-AC847BQ-7TR

Buy Now Datasheet
Singapore, Singapore
SOT23 Bipolar Transistor
276-AC847BQ-7
SOT23 Bipolar Transistor 276-AC847BQ-7
GENERAL PURPOSE TRANSISTOR SOT23 Product overview: AC847BQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC847BQ-7 can be used for catalog matching and distributor lookup.

GENERAL PURPOSE TRANSISTOR SOT23 Product overview: AC847BQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC847BQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-AC847BQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-AC847BQ-7TR-ND
Single Bipolar Transistors 31-AC847BQ-7TR-ND
TRANS NPN 45V 0.1A SOT-23-3

TRANS NPN 45V 0.1A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-AC847BQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-AC847BQ-7CT-ND
Single Bipolar Transistors 31-AC847BQ-7CT-ND
TRANS NPN 45V 0.1A SOT-23-3

TRANS NPN 45V 0.1A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-AC847BQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-AC847BQ-7DKR-ND
Single Bipolar Transistors 31-AC847BQ-7DKR-ND
TRANS NPN 45V 0.1A SOT-23-3

TRANS NPN 45V 0.1A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AC847BQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AC847BQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AC847BQ-7
GENERAL PURPOSE TRANSISTOR SOT23

GENERAL PURPOSE TRANSISTOR SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1042505-AC847BQ-7 276-AC847BQ-7 31-AC847BQ-7TR-ND AC847BQ-7
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 200 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data