Manufacturer: Diodes Incorporated
Win Source Part Number: 859226-AC817-40Q-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AC817
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS NPN 45V 0.5A SOT23-3 T&R Product overview: AC817-40Q-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AC817-40Q-7 can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Bipolar Transistors - BJT 45V PNP SS Low Sat Transistor
TRANS NPN 45V 0.5A SOT23-3 T&R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 859226-AC817-40Q-7 | 276-AC817-40Q-7 | AC817-40Q-7 | AC817-40Q-7 | AC817-40Q-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - AC817-40Q-7 | 45V 0.5A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount | |||
| IC(max) | 500 milliamps | 500 milliamps |