Manufacturer: Diodes Incorporated
Win Source Part Number: 1134887-AA8227PH-E1
Type: Class A
Mounting Style: Through Hole
Features: Depop, Shutdown, Thermal Protection
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: 12-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Supply Voltage (V): 5V ~ 15V
Max Output Power x Channels at Load: 2.5W x 2 at 4Ohm
IC AMP CLASS A STEREO 2.5W 12DIP Product overview: AA8227PH-E1 from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AA8227PH-E1 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class A
IC AMP CLASS A STEREO 2.5W 12DIP
IC AMP CLASS A STEREO 2.5W 12DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1134887-AA8227PH-E1 | 742-AA8227PH-E1 | AA8227PH-E1 | AA8227PH-E1 | AA8227PH-E1 |
| Product Name | Linear - Linear - Amplifiers - Audio - AA8227PH-E1 | 2.5W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 15 to 5 volts | ||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class A |