IC AMP CLSS AB STER 1.8W 24TSSOP Product overview: AA4006GTR-E1 from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AA4006GTR-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 801801-AA4006GTR-E1
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: Headphones, 2-Channel (Stereo)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Output Power x Channels at Load: 1.8W x 1 at 4Ohm; 2.3W x 2 at 4Ohm
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-TSSOP-EP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 24-TSSOP-EP
IC AMP CLSS AB STER 1.8W 24TSSOP
IC AMP CLSS AB STER 1.8W 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-AA4006GTR-E1 | 801801-AA4006GTR-E1 | AA4006GTR-E1-ND | AA4006GTR-E1 | AA4006GTR-E1 | AA4006GTR-E1 |
| Product Name | 1.8W Audio Amplifier | Linear - Linear - Amplifiers - Audio - AA4006GTR-E1 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |