Amplifier IC 2-Channel (Stereo) Class AB 20-TSSOP-EP
Amplifier IC 2-Channel (Stereo) Class AB 20-TSSOP-EP
IC AMP CLSS AB STER 2.7W 20TSSOP
IC AMP CLSS AB STER 2.7W 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | AA4005GTR-G1-ND | AA4005GTR-G1 | AA4005GTR-G1 | AA4005GTR-G1 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Output Power | 2.7 watts | 2.7 watts | 2.7 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |