DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245BBQ20-13 74LVT245BBQ20-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 765858-74LVT245BBQ20 -13 Series: 74LVT Operating Temperature Range: -40°C ~ 125°C (TA) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVT245BB Categories: Integrated Circuits (ICs) Introduction Date: June 27, 2016 ECCN: EAR99 Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 765858-74LVT245BBQ20 -13 Series: 74LVT Operating Temperature Range: -40°C ~ 125°C (TA) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVT245BB Categories: Integrated Circuits (ICs) Introduction Date: June 27, 2016 ECCN: EAR99 Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245BBQ20-13 - 765858-74LVT245BBQ20-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245BBQ20-13
765858-74LVT245BBQ20-13
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245BBQ20-13 765858-74LVT245BBQ20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 765858-74LVT245BBQ20 -13 Series: 74LVT Operating Temperature Range: -40°C ~ 125°C (TA) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVT245BB Categories: Integrated Circuits (ICs) Introduction Date: June 27, 2016 ECCN: EAR99 Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 765858-74LVT245BBQ20-13
Series: 74LVT
Operating Temperature Range: -40°C ~ 125°C (TA)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74LVT245BB
Categories: Integrated Circuits (ICs)
Introduction Date: June 27, 2016
ECCN: EAR99
Estimated EOL Date: 2035
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74LVT245BBQ20-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVT245BBQ20-13
Buffers, Drivers, Receivers, Transceivers 74LVT245BBQ20-13
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output V-QFN4525-20

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output V-QFN4525-20

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765858-74LVT245BBQ20-13 74LVT245BBQ20-13
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245BBQ20-13 Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details