DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVCE1G86W5-7 74LVCE1G86W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007283-74LVCE1G86W5- 7 Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007283-74LVCE1G86W5- 7 Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVCE1G86W5-7 - 007283-74LVCE1G86W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVCE1G86W5-7
007283-74LVCE1G86W5-7
Logic - Logic - Gates and Inverters - 74LVCE1G86W5-7 007283-74LVCE1G86W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007283-74LVCE1G86W5- 7 Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 007283-74LVCE1G86W5-7
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 1CH 2-INP SOT25 Product overview: 74LVCE1G86W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G86W5-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SOT25 Product overview: 74LVCE1G86W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G86W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1034-74LVCE1G86W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1034-74LVCE1G86W5-7DICT-ND
Gates and Inverters 1034-74LVCE1G86W5-7DICT-ND
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 31-74LVCE1G86W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVCE1G86W5-7TR-ND
Gates and Inverters 31-74LVCE1G86W5-7TR-ND
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 31-74LVCE1G86W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVCE1G86W5-7CT-ND
Gates and Inverters 31-74LVCE1G86W5-7CT-ND
IC XOR 1-CIR 2-IN SOT-25

IC XOR 1-CIR 2-IN SOT-25

Buy Now Datasheet
Logic - Gates and Inverters - 74LVCE1G86W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVCE1G86W5-7
Logic - Gates and Inverters 74LVCE1G86W5-7
IC GATE XOR 1CH 2-INP SOT25

IC GATE XOR 1CH 2-INP SOT25

Supplier's Site Datasheet
Gates and Inverters - 74LVCE1G86W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVCE1G86W5-7
Gates and Inverters 74LVCE1G86W5-7
IC GATE XOR 1CH 2-INP SOT25

IC GATE XOR 1CH 2-INP SOT25

Supplier's Site Datasheet
Gates and Inverters - 74LVCE1G86W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVCE1G86W5-7
Gates and Inverters 74LVCE1G86W5-7
XOR (Exclusive OR) IC 1 Channel SOT-25

XOR (Exclusive OR) IC 1 Channel SOT-25

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVCE1G86W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVCE1G86W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVCE1G86W5-7
IC GATE XOR 1CH 2-INP SOT25

IC GATE XOR 1CH 2-INP SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 007283-74LVCE1G86W5-7 705-74LVCE1G86W5-7 1034-74LVCE1G86W5-7DICT-ND 74LVCE1G86W5-7 74LVCE1G86W5-7 74LVCE1G86W5-7 74LVCE1G86W5-7
Product Name Logic - Logic - Gates and Inverters - 74LVCE1G86W5-7 Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR; XOR XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR
Supply Voltage 1.4 V ~ 5.5 V 1.8 V, 2.5 V, 3.3 V, 5 V 1.4V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.4V ~ 5.5V 1.4V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L10/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers