DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVCE1G86SE-7 74LVCE1G86SE-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007282-74LVCE1G86SE- 7 Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007282-74LVCE1G86SE- 7 Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVCE1G86SE-7 - 007282-74LVCE1G86SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVCE1G86SE-7
007282-74LVCE1G86SE-7
Logic - Logic - Gates and Inverters - 74LVCE1G86SE-7 007282-74LVCE1G86SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007282-74LVCE1G86SE- 7 Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 007282-74LVCE1G86SE-7
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 1CH 2-INP SOT353 Product overview: 74LVCE1G86SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G86SE-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SOT353 Product overview: 74LVCE1G86SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G86SE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1034-74LVCE1G86SE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1034-74LVCE1G86SE-7DICT-ND
Gates and Inverters 1034-74LVCE1G86SE-7DICT-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74LVCE1G86SE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVCE1G86SE-7DKR-ND
Gates and Inverters 31-74LVCE1G86SE-7DKR-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74LVCE1G86SE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVCE1G86SE-7TR-ND
Gates and Inverters 31-74LVCE1G86SE-7TR-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 31-74LVCE1G86SE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVCE1G86SE-7CT-ND
Gates and Inverters 31-74LVCE1G86SE-7CT-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVCE1G86SE-7
Logic Gates 74LVCE1G86SE-7
Logic Gates LOGIC LVCE XOR GATE 1

Logic Gates LOGIC LVCE XOR GATE 1

Buy Now Datasheet
Gates and Inverters - 74LVCE1G86SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVCE1G86SE-7
Gates and Inverters 74LVCE1G86SE-7
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVCE1G86SE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVCE1G86SE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVCE1G86SE-7
IC GATE XOR 1CH 2-INP SOT353

IC GATE XOR 1CH 2-INP SOT353

Supplier's Site
Logic - Gates and Inverters - 74LVCE1G86SE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVCE1G86SE-7
Logic - Gates and Inverters 74LVCE1G86SE-7
IC GATE XOR 1CH 2-INP SOT353

IC GATE XOR 1CH 2-INP SOT353

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 007282-74LVCE1G86SE-7 705-74LVCE1G86SE-7 1034-74LVCE1G86SE-7DICT-ND 74LVCE1G86SE-7 74LVCE1G86SE-7 74LVCE1G86SE-7 74LVCE1G86SE-7
Product Name Logic - Logic - Gates and Inverters - 74LVCE1G86SE-7 Logic IC Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR; XOR XOR XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 1.4 V ~ 5.5 V 1.8 V, 2.5 V, 3.3 V, 5 V 1.4V ~ 5.5V 1.4V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers