DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVCE1G32W5-7 74LVCE1G32W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007281-74LVCE1G32W5- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G32QDBVRQ1; PI74STX1G32TX; 74LVC1G32GV-Q100; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007281-74LVCE1G32W5- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G32QDBVRQ1; PI74STX1G32TX; 74LVC1G32GV-Q100; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVCE1G32W5-7 - 007281-74LVCE1G32W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVCE1G32W5-7
007281-74LVCE1G32W5-7
Logic - Logic - Gates and Inverters - 74LVCE1G32W5-7 007281-74LVCE1G32W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007281-74LVCE1G32W5- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G32QDBVRQ1; PI74STX1G32TX; 74LVC1G32GV-Q100; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 007281-74LVCE1G32W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.4 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G32QDBVRQ1; PI74STX1G32TX; 74LVC1G32GV-Q100;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC GATE OR 1CH 2-INP SOT25 Product overview: 74LVCE1G32W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G32W5-7 can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP SOT25 Product overview: 74LVCE1G32W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G32W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74LVCE1G32W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVCE1G32W5-7TR-ND
Gates and Inverters 31-74LVCE1G32W5-7TR-ND
OR Gate IC 1 Channel SOT-25

OR Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 31-74LVCE1G32W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVCE1G32W5-7DKR-ND
Gates and Inverters 31-74LVCE1G32W5-7DKR-ND
IC OR 1-CIR 2-IN SOT-25

IC OR 1-CIR 2-IN SOT-25

Buy Now Datasheet
Gates and Inverters - 31-74LVCE1G32W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVCE1G32W5-7CT-ND
Gates and Inverters 31-74LVCE1G32W5-7CT-ND
IC OR 1-CIR 2-IN SOT-25

IC OR 1-CIR 2-IN SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVCE1G32W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVCE1G32W5-7
Gates and Inverters 74LVCE1G32W5-7
IC GATE OR 1CH 2-INP SOT25

IC GATE OR 1CH 2-INP SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVCE1G32W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVCE1G32W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVCE1G32W5-7
IC GATE OR 1CH 2-INP SOT25

IC GATE OR 1CH 2-INP SOT25

Supplier's Site
Gates and Inverters - 74LVCE1G32W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVCE1G32W5-7
Gates and Inverters 74LVCE1G32W5-7
OR Gate IC 1 Channel SOT-25

OR Gate IC 1 Channel SOT-25

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVCE1G32W5-7
Logic Gates 74LVCE1G32W5-7
Logic Gates LOGIC LVCE OR GATE 1

Logic Gates LOGIC LVCE OR GATE 1

Buy Now Datasheet
Logic - Gates and Inverters - 74LVCE1G32W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVCE1G32W5-7
Logic - Gates and Inverters 74LVCE1G32W5-7
IC GATE OR 1CH 2-INP SOT25

IC GATE OR 1CH 2-INP SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 007281-74LVCE1G32W5-7 705-74LVCE1G32W5-7 31-74LVCE1G32W5-7TR-ND 74LVCE1G32W5-7 74LVCE1G32W5-7 74LVCE1G32W5-7 74LVCE1G32W5-7 74LVCE1G32W5-7
Product Name Logic - Logic - Gates and Inverters - 74LVCE1G32W5-7 Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR OR OR; OR Gate OR OR; OR Gate NOT; OR
Supply Voltage 1.4 V ~ 5.5 V 1.8 V, 2.5 V, 3.3 V, 5 V 1.4V ~ 5.5V 1.4V ~ 5.5V 1.4V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS02LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details