The 74LVCE1G32SE-7 is a single 2-input positive OR gate designed for a power supply range of 1.4V to 5.5V. It features inputs that are tolerant to 5.5V, making it suitable for mixed voltage environments. The device is characterized for partial power down applications, utilizing I_{OFF} circuitry to prevent damaging current backflow when powered down. Key specifications include a switching speed optimized for operation at 1.5V, a 30% speed improvement over LVC at 1.8V, and an output drive capability of ±24mA at 3.3V. The device is compliant with RoHS standards and is available in SOT353 packaging. It is suitable for applications such as voltage level shifting, bus driving, and general-purpose logic. The 74LVCE1G32SE-7 also offers robust ESD protection, exceeding 2000V for the Human Body Model and 200V for the Machine Model.
IC GATE OR 1CH 2-INP SOT353 Product overview: 74LVCE1G32SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G32SE-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 007280-74LVCE1G32SE-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
OR Gate IC 1 Channel SOT-353
OR Gate IC 1 Channel SOT-353
OR Gate IC 1 Channel SOT-353
IC GATE OR 1CH 2-INP SOT353
Logic Gates LOGIC LVCE OR GATE 1
OR Gate IC 1 Channel SOT-353
IC GATE OR 1CH 2-INP SOT353
IC GATE OR 1CH 2-INP SOT353
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVCE1G32SE-7 | 007280-74LVCE1G32SE-7 | 74LVCE1G32SE-7DICT-ND | 74LVCE1G32SE-7 | 74LVCE1G32SE-7 | 74LVCE1G32SE-7 | 74LVCE1G32SE-7 | 74LVCE1G32SE-7 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74LVCE1G32SE-7 | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | OR; OR Gate | OR | |
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.4 V ~ 5.5 V | 1.4V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.4V ~ 5.5V | 1.4V ~ 5.5V | ||
| Logic Family | LVCE | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.6 ns | 3.6 ns | 3.6 ns | 3.6 ns |