Manufacturer: Diodes Incorporated
Win Source Part Number: 109367-74LVCE1G32FZ4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: X2-DFN1410-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
OR Gate IC 1 Channel X2-DFN1410-6
IC GATE OR 1CH 2-INP DFN1410-6 Product overview: 74LVCE1G32FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G32FZ4-7 can be used for catalog matching and distributor lookup.
IC GATE OR 1CH 2-INP DFN1410-6
IC GATE OR 1CH 2-INP 6-DFN
OR Gate IC 1 Channel X2-DFN1410-6
Logic Gates 1.45 to 5.5V VCC 1G Single 2-Input POS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 109367-74LVCE1G32FZ4-7 | 31-74LVCE1G32FZ4-7TR-ND | 705-74LVCE1G32FZ4-7 | 74LVCE1G32FZ4-7 | 74LVCE1G32FZ4-7 | 74LVCE1G32FZ4-7 | 74LVCE1G32FZ4-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74LVCE1G32FZ4-7 | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 1.4 V ~ 5.5 V | 1.4V ~ 5.5V | 1.4V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.4V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.6 ns | 3.6 ns | 3.6 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |