DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LVCE1G126W5-7

Description
IC BUFFER NON-INVERT 5.5V SOT25
Datasheet
Description
IC BUFFER NON-INVERT 5.5V SOT25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G126W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVCE1G126W5-7
Logic - Buffers, Drivers, Receivers, Transceivers 74LVCE1G126W5-7
IC BUFFER NON-INVERT 5.5V SOT25

IC BUFFER NON-INVERT 5.5V SOT25

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVCE1G126W5-7
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYRF6936-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Telecom - SI32193-A-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details