DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74LVCE1G125W5-7

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-25
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LVCE1G125W5-7DI-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVCE1G125W5-7DI-ND
Buffers, Drivers, Receivers, Transceivers 74LVCE1G125W5-7DI-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-25

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-25

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G125W5-7 - 007277-74LVCE1G125W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G125W5-7
007277-74LVCE1G125W5-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G125W5-7 007277-74LVCE1G125W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007277-74LVCE1G125W5 -7 Packaging: Cut Reel Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 007277-74LVCE1G125W5-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVCE1G125W5-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVCE1G125W5-7
IC BUFFER NON-INVERT 5.5V SOT25

IC BUFFER NON-INVERT 5.5V SOT25

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74LVCE1G125W5-7DI-ND 007277-74LVCE1G125W5-7 74LVCE1G125W5-7
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G125W5-7 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.4 to 5.5 volts 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data