DIODES Incorporated Gates and Inverters 74LVCE1G08W5-7

Description
AND Gate IC 1 Channel SOT-25
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVCE1G08W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G08W5-7DIDKR-ND
Gates and Inverters 74LVCE1G08W5-7DIDKR-ND
AND Gate IC 1 Channel SOT-25

AND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVCE1G08W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G08W5-7DICT-ND
Gates and Inverters 74LVCE1G08W5-7DICT-ND
AND Gate IC 1 Channel SOT-25

AND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVCE1G08W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G08W5-7DITR-ND
Gates and Inverters 74LVCE1G08W5-7DITR-ND
AND Gate IC 1 Channel SOT-25

AND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVCE1G08W5-7 - 007275-74LVCE1G08W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVCE1G08W5-7
007275-74LVCE1G08W5-7
Logic - Logic - Gates and Inverters - 74LVCE1G08W5-7 007275-74LVCE1G08W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007275-74LVCE1G08W5- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 007275-74LVCE1G08W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC GATE AND 1CH 2-INP SOT25 Product overview: 74LVCE1G08W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G08W5-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT25 Product overview: 74LVCE1G08W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G08W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVCE1G08W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVCE1G08W5-7
Gates and Inverters 74LVCE1G08W5-7
IC GATE AND 1CH 2-INP SOT25

IC GATE AND 1CH 2-INP SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVCE1G08W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVCE1G08W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVCE1G08W5-7
IC GATE AND 1CH 2-INP SOT25

IC GATE AND 1CH 2-INP SOT25

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LVCE1G08W5-7
Logic Gates 74LVCE1G08W5-7
Logic Gates LOGIC LVCE AND GATE 1

Logic Gates LOGIC LVCE AND GATE 1

Buy Now Datasheet
Gates and Inverters - 74LVCE1G08W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVCE1G08W5-7
Gates and Inverters 74LVCE1G08W5-7
AND Gate IC 1 Channel SOT-25

AND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Logic - Gates and Inverters - 74LVCE1G08W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVCE1G08W5-7
Logic - Gates and Inverters 74LVCE1G08W5-7
IC GATE AND 1CH 2-INP SOT25

IC GATE AND 1CH 2-INP SOT25

Supplier's Site Datasheet
Logic, Pos And, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. - 47T3902 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Pos And, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc.
47T3902
Logic, Pos And, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. 47T3902
LOGIC, POS AND, SINGLE, 2 IP, SOT25; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, POS AND, SINGLE, 2 IP, SOT25; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVCE1G08W5-7DIDKR-ND 007275-74LVCE1G08W5-7 705-74LVCE1G08W5-7 74LVCE1G08W5-7 74LVCE1G08W5-7 74LVCE1G08W5-7 74LVCE1G08W5-7 74LVCE1G08W5-7 47T3902
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVCE1G08W5-7 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Logic, Pos And, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc.
Gate Type AND NOT; AND; AND Gate AND; AND AND; AND Gate AND AND; AND Gate NOT; AND AND; AND
Supply Voltage 1.4V ~ 5.5V 1.4 V ~ 5.5 V 1.8 V, 2.5 V, 3.3 V, 5 V 1.4V ~ 5.5V 1.4V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 1727-8364-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
 - 54AC32/Q2A - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
6 suppliers