DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G07SE-7 74LVCE1G07SE-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 076394-74LVCE1G07SE- 7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 076394-74LVCE1G07SE- 7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G07SE-7 - 076394-74LVCE1G07SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G07SE-7
076394-74LVCE1G07SE-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G07SE-7 076394-74LVCE1G07SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 076394-74LVCE1G07SE- 7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-353 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 076394-74LVCE1G07SE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-353
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVCE1G07SE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVCE1G07SE-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVCE1G07SE-7CT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVCE1G07SE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVCE1G07SE-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVCE1G07SE-7TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVCE1G07SE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVCE1G07SE-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVCE1G07SE-7DKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-353

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVCE1G07SE-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVCE1G07SE-7
IC BUF NON-INVERT 5.5V SOT353

IC BUF NON-INVERT 5.5V SOT353

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 076394-74LVCE1G07SE-7 31-74LVCE1G07SE-7CT-ND 74LVCE1G07SE-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCE1G07SE-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.4 to 5.5 volts 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data