DIODES Incorporated Logic IC 74LVCE1G04W5-7

Description
Inverter 1-Element CMOS 5-Pin SOT-25 T/R Product overview: 74LVCE1G04W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G04W5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inverter 1-Element CMOS 5-Pin SOT-25 T/R Product overview: 74LVCE1G04W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G04W5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverter 1-Element CMOS 5-Pin SOT-25 T/R Product overview: 74LVCE1G04W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G04W5-7 can be used for catalog matching and distributor lookup.

Inverter 1-Element CMOS 5-Pin SOT-25 T/R Product overview: 74LVCE1G04W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G04W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVCE1G04W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G04W5-7DIDKR-ND
Gates and Inverters 74LVCE1G04W5-7DIDKR-ND
Inverter IC 1 Channel SOT-25

Inverter IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVCE1G04W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G04W5-7DITR-ND
Gates and Inverters 74LVCE1G04W5-7DITR-ND
Inverter IC 1 Channel SOT-25

Inverter IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVCE1G04W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G04W5-7DICT-ND
Gates and Inverters 74LVCE1G04W5-7DICT-ND
Inverter IC 1 Channel SOT-25

Inverter IC 1 Channel SOT-25

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVCE1G04W5-7 - 007270-74LVCE1G04W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVCE1G04W5-7
007270-74LVCE1G04W5-7
Logic - Logic - Gates and Inverters - 74LVCE1G04W5-7 007270-74LVCE1G04W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007270-74LVCE1G04W5- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Alternative Parts (Cross-Reference): NC7SZ04M5X; SN74LVC1G04MDBVREP; V62/07625-01XE; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 007270-74LVCE1G04W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.4 V to 5.5 V
Alternative Parts (Cross-Reference): NC7SZ04M5X; SN74LVC1G04MDBVREP; V62/07625-01XE;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVCE1G04W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVCE1G04W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVCE1G04W5-7
IC INVERTER 1CH 1-INP SOT25

IC INVERTER 1CH 1-INP SOT25

Supplier's Site
Logic - Gates and Inverters - 74LVCE1G04W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVCE1G04W5-7
Logic - Gates and Inverters 74LVCE1G04W5-7
IC INVERTER 1CH 1-INP SOT25

IC INVERTER 1CH 1-INP SOT25

Supplier's Site Datasheet
Gates and Inverters - 74LVCE1G04W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVCE1G04W5-7
Gates and Inverters 74LVCE1G04W5-7
Inverter IC 1 Channel SOT-25

Inverter IC 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVCE1G04W5-7 74LVCE1G04W5-7DIDKR-ND 007270-74LVCE1G04W5-7 74LVCE1G04W5-7 74LVCE1G04W5-7 74LVCE1G04W5-7
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVCE1G04W5-7 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Logic Family LVCE
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pin Count 5
IC Package Type Other; Tape and Reel Other; SC-74A, SOT-753 Other; SOT-25 Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-74AHC1G04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
8 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7705305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details