DIODES Incorporated Logic IC 74LVCE1G00W5-7

Description
IC GATE NAND 1CH 2-INP SOT25 Product overview: 74LVCE1G00W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G00W5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 1CH 2-INP SOT25 Product overview: 74LVCE1G00W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G00W5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NAND 1CH 2-INP SOT25 Product overview: 74LVCE1G00W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G00W5-7 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP SOT25 Product overview: 74LVCE1G00W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVCE1G00W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVCE1G00W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVCE1G00W5-7DITR-ND
Gates and Inverters 74LVCE1G00W5-7DITR-ND
NAND Gate IC 1 Channel SOT-25

NAND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVCE1G00W5-7 - 007266-74LVCE1G00W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVCE1G00W5-7
007266-74LVCE1G00W5-7
Logic - Logic - Gates and Inverters - 74LVCE1G00W5-7 007266-74LVCE1G00W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007266-74LVCE1G00W5- 7 Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 007266-74LVCE1G00W5-7
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVCE1G00W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVCE1G00W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVCE1G00W5-7
IC GATE NAND 1CH 2-INP SOT25

IC GATE NAND 1CH 2-INP SOT25

Supplier's Site
Logic - Gates and Inverters - 74LVCE1G00W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVCE1G00W5-7
Logic - Gates and Inverters 74LVCE1G00W5-7
IC GATE NAND 1CH 2-INP SOT25

IC GATE NAND 1CH 2-INP SOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVCE1G00W5-7
Logic Gates 74LVCE1G00W5-7
Logic Gates LOGIC LVCE NAND GATE 1

Logic Gates LOGIC LVCE NAND GATE 1

Buy Now Datasheet
Gates and Inverters - 74LVCE1G00W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVCE1G00W5-7
Gates and Inverters 74LVCE1G00W5-7
IC GATE NAND 1CH 2-INP SOT25

IC GATE NAND 1CH 2-INP SOT25

Supplier's Site Datasheet
Gates and Inverters - 74LVCE1G00W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVCE1G00W5-7
Gates and Inverters 74LVCE1G00W5-7
NAND Gate IC 1 Channel SOT-25

NAND Gate IC 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVCE1G00W5-7 74LVCE1G00W5-7DITR-ND 007266-74LVCE1G00W5-7 74LVCE1G00W5-7 74LVCE1G00W5-7 74LVCE1G00W5-7 74LVCE1G00W5-7 74LVCE1G00W5-7
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVCE1G00W5-7 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters
Gate Type NAND; NAND NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 1.8 V, 2.5 V, 3.3 V, 5 V 1.4V ~ 5.5V 1.4 V ~ 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.4V ~ 5.5V 1.4V ~ 5.5V
Logic Family LVCE
Inputs 2 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACT11004FK/B - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
2-input NOR gate - 74AHCT1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details