NAND Gate IC 1 Channel X2-DFN1410-6
IC GATE NAND 1CH 2-INP 6-DFN
IC GATE NAND 1CH 2-INP DFN1410-6
NAND Gate IC 1 Channel X2-DFN1410-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVCE1G00FZ4DITR-ND | 74LVCE1G00FZ4 | 74LVCE1G00FZ4 | 74LVCE1G00FZ4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 1.4V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.4V ~ 5.5V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 3.6 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |