DIODES Incorporated Latches 74LVC573AQ20-13

Description
IC D-TYPE TRANSP 8:8 20QFN
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 31-74LVC573AQ20-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20QFN

IC D-TYPE TRANSP 8:8 20QFN

Buy Now Datasheet
Latches - 31-74LVC573AQ20-13TR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State V-QFN4525-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State V-QFN4525-20

Buy Now Datasheet
Latches - 31-74LVC573AQ20-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20QFN

IC D-TYPE TRANSP 8:8 20QFN

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVC573AQ20-13
803306-74LVC573AQ20-13
Logic - Logic - Latches - 74LVC573AQ20-13 803306-74LVC573AQ20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803306-74LVC573AQ20- 13 Packaging: Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 4.4ns Supplier Device Package: V-QFN4525-20 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803306-74LVC573AQ20-13
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 4.4ns
Supplier Device Package: V-QFN4525-20
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Latches - 74LVC573AQ20-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State V-QFN4525-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State V-QFN4525-20

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVC573AQ20-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC573AQ20-13
Integrated Circuits (ICs) - Logic - Latches 74LVC573AQ20-13
IC D-TYPE TRANSP SGL 8:8 20QFN

IC D-TYPE TRANSP SGL 8:8 20QFN

Supplier's Site
Logic - Latches - 74LVC573AQ20-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC573AQ20-13
Logic - Latches 74LVC573AQ20-13
IC OCTAL TRANSPAR LATCH 20QFN

IC OCTAL TRANSPAR LATCH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 31-74LVC573AQ20-13DKR-ND 803306-74LVC573AQ20-13 74LVC573AQ20-13 74LVC573AQ20-13 74LVC573AQ20-13
Product Name Latches Logic - Logic - Latches - 74LVC573AQ20-13 Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS259B/BEA - Rochester Electronics
Specs
Latch Type Addressable D
Package Type DIP; CDIP16
View Details
4 suppliers
CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Octal D-type transparent latch; 3-state - 74HCT373D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers