DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74LVC541AT20-13

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 31-74LVC541AT20-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC541AT20-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC541AT20-13TR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC541AT20-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC541AT20-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC541AT20-13DKR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC541AT20-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC541AT20-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC541AT20-13CT-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC541AT20-13 - 858048-74LVC541AT20-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC541AT20-13
858048-74LVC541AT20-13
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC541AT20-13 858048-74LVC541AT20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 858048-74LVC541AT20- 13 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC541 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1034-74LVC541AT20-13 DICTINACTIVE, 74LVC541AT20-13DIDKR , 74LVC541AT20-13-ND, 74LVC541AT20-13DI, 1034-74LVC541AT20-13 DIDKRINACTIVE, 74LVC541AT20-13DITR, 74LVC541AT20-13DI-ND , 1034-74LVC541AT20-13 DI, 1034-74LVC541AT20-13 DICT, 1034-74LVC541AT20-13 DI-ND, 74LVC541AT20-13DICT, 1034-74LVC541AT20-13 DITR, 1034-74LVC541AT20-13 DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 858048-74LVC541AT20-13
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC541
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1034-74LVC541AT20-13DICTINACTIVE, 74LVC541AT20-13DIDKR, 74LVC541AT20-13-ND, 74LVC541AT20-13DI, 1034-74LVC541AT20-13DIDKRINACTIVE, 74LVC541AT20-13DITR, 74LVC541AT20-13DI-ND, 1034-74LVC541AT20-13DI, 1034-74LVC541AT20-13DICT, 1034-74LVC541AT20-13DI-ND, 74LVC541AT20-13DICT, 1034-74LVC541AT20-13DITR, 1034-74LVC541AT20-13DIDKR

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC541AT20-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC541AT20-13
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC541AT20-13 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC541AT20-13
Buffers, Drivers, Receivers, Transceivers 74LVC541AT20-13
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 31-74LVC541AT20-13TR-ND 858048-74LVC541AT20-13 74LVC541AT20-13 74LVC541AT20-13
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC541AT20-13 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data