DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - 74LVC541AQ20-13 74LVC541AQ20-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802420-74LVC541AQ20- 13 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: V-QFN4525-20 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802420-74LVC541AQ20- 13 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: V-QFN4525-20 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC541AQ20-13 - 802420-74LVC541AQ20-13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC541AQ20-13
802420-74LVC541AQ20-13
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC541AQ20-13 802420-74LVC541AQ20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802420-74LVC541AQ20- 13 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: V-QFN4525-20 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802420-74LVC541AQ20-13
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: V-QFN4525-20
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Buffers, Drivers, Receivers, Transceivers - 31-74LVC541AQ20-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC541AQ20-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC541AQ20-13CT-ND
IC BUFF 1.65V/3.6V V-QFN4525-20

IC BUFF 1.65V/3.6V V-QFN4525-20

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC541AQ20-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC541AQ20-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC541AQ20-13DKR-ND
IC BUFF 1.65V/3.6V V-QFN4525-20

IC BUFF 1.65V/3.6V V-QFN4525-20

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC541AQ20-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC541AQ20-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC541AQ20-13TR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output V-QFN4525-20

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output V-QFN4525-20

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC541AQ20-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC541AQ20-13
IC BUFFER NON-INVERT 3.6V 20DFN

IC BUFFER NON-INVERT 3.6V 20DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 802420-74LVC541AQ20-13 31-74LVC541AQ20-13CT-ND 74LVC541AQ20-13
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVC541AQ20-13 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data