Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
DIODES INCORPORATED
74LVC3G34SS8-7 -- GATES AND INVERTERS
DIODES Incorporated
Gates and Inverters
74LVC3G34SS8-7
Description
Inverter IC 3 Channel 8-SSOP
Quarktwin Technology Ltd.
Done
Description
Inverter IC 3 Channel 8-SSOP
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC3G34SS8-7
Gates and Inverters
74LVC3G34SS8-7
Inverter IC 3 Channel 8-SSOP
Inverter IC 3 Channel 8-SSOP
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Gates
Product Number
74LVC3G34SS8-7
Product Name
Gates and Inverters
Gate Type
NOT; Inverter
Supply Voltage
1.65V ~ 5.5V
Inputs
3
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Dual D-Flip Flop w/ Asynchronous Clear
AP54RHC705ELT/BLT/ALT
Specs
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Nexperia B.V.
8-input NAND gate
74AHCT30BZZ
Specs
Gate Type
NAND
Supply Voltage
+7.0
IC Package Type
Other; SOT8014-1 SOT8014-1
View Details
2
suppliers
Texas Instruments
Gates and Inverters - Multi-Function, Configurable
100250DC
Specs
Supply Voltage
-4.2V ~ -5.7V
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
RS Components, Ltd.
Logic Gates
2138998
Specs
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details