IC INV 3-CIR 3-IN 8-SSOP
IC INV 3-CIR 3-IN 8-SSOP
IC INV 3-CIR 3-IN 8-SSOP
Inverter IC 3 Channel 8-SSOP
IC INVERTER 3CH 3-INP 8SSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74LVC3G04SS8-7TR-ND | 74LVC3G04SS8-7 | 74LVC3G04SS8-7 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Inputs | 3 | 3 | |
| Propagation Delay | 3.8 ns | ||
| Low Level Output Current (Sink) | 32 mA |