IC FF D-TYPE SNGL 8BIT 20QFN Product overview: 74LVC374AQ20-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LVC374AQ20-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-74LVC374AQ20-13 |
| Product Name | 8-bit 8BIT Logic IC |
| Gate Type | D-Type Bus Interface |
| Supply Voltage | 1.65V ~ 3.6V |
| Logic Family | LVC |
| Propagation Delay | 6.8 ns |