IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74LVC32AT14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC32AT14-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1009437-74LVC32AT14-
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: 74LVC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): LVC32BTELL-E; MC74LCX32DTEL; HD74LVC32T-E; 74LVC32APG8;
Introduction Date: January 23, 2012
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
40uA 1.65V~3.6V 4 4.1ns@3.3V,50pF ORGate TSSOP-14 Gates ROHS
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVC32AT14-13 | 1009437-74LVC32AT14-13 | 74LVC32AT14-13DICT-ND | 74LVC32AT14-13 | 74LVC32AT14-13 | 30AK3492 | 74LVC32AT14-13 | 74LVC32AT14-13 | 74LVC32AT14-13 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74LVC32AT14-13 | Gates and Inverters | Gates and Inverters | Logic ICs >> Gates | Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | OR | OR; OR Gate | ||
| Supply Voltage | 1.65V ~ 3.6V | 1.65 V ~ 5.5 V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.65V~3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Logic Family | LVC | CMOS | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.1 ns | 3.6 ns | 4.1 ns | 4.1 ns | 4.1 ns |