DIODES Incorporated Gates and Inverters 74LVC32AS14-13

Description
OR Gate IC 4 Channel 14-SO
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC32AS14-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC32AS14-13DICT-ND
Gates and Inverters 74LVC32AS14-13DICT-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74LVC32AS14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC32AS14-13TR-ND
Gates and Inverters 31-74LVC32AS14-13TR-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74LVC32AS14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC32AS14-13DKR-ND
Gates and Inverters 31-74LVC32AS14-13DKR-ND
IC OR 4-CIR 2-IN 14-SO

IC OR 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 31-74LVC32AS14-13CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC32AS14-13CT-ND
Gates and Inverters 31-74LVC32AS14-13CT-ND
IC OR 4-CIR 2-IN 14-SO

IC OR 4-CIR 2-IN 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC32AS14-13 - 765762-74LVC32AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC32AS14-13
765762-74LVC32AS14-13
Logic - Logic - Gates and Inverters - 74LVC32AS14-13 765762-74LVC32AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 765762-74LVC32AS14-1 3 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: 74LVC32 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74LVC32ADTE4; SN74LVC32AQDRG4Q1; 74LVC32AD/S410-T; Introduction Date: January 23, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 765762-74LVC32AS14-13
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: 74LVC32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74LVC32ADTE4; SN74LVC32AQDRG4Q1; 74LVC32AD/S410-T;
Introduction Date: January 23, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14SO Product overview: 74LVC32AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC32AS14-13 can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14SO Product overview: 74LVC32AS14-13 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC32AS14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC32AS14-13 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC32AS14-13
Gates and Inverters 74LVC32AS14-13
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVC32AS14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC32AS14-13
Gates and Inverters 74LVC32AS14-13
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC32AS14-13
Logic Gates 74LVC32AS14-13
Logic Gates Quad 2-Input OR Gate 1.65V to 5.5V 24mA

Logic Gates Quad 2-Input OR Gate 1.65V to 5.5V 24mA

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC32AS14-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC32AS14-13
Logic - Gates and Inverters 74LVC32AS14-13
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC32AS14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC32AS14-13
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC32AS14-13
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC32AS14-13DICT-ND 765762-74LVC32AS14-13 705-74LVC32AS14-13 74LVC32AS14-13 74LVC32AS14-13 74LVC32AS14-13 74LVC32AS14-13 74LVC32AS14-13
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC32AS14-13 Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 1.65V ~ 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 2 2 2 2 2
Propagation Delay 4.1 ns 4.1 ns 4.1 ns 4.1 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5430/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details