Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Translator Type: Mixed Signal
Channel Type: 3-Phase
Voltage - VCCA: 1 V ~ 3.6 V
Voltage - VCCB: 1.8 V ~ 5.5 V
Output Type: Open Collector
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |