XOR (Exclusive OR) IC 2 Channel X2-DFN1210-8
IC GATE XOR 2CH 2-INP DFN1210-8
IC GATE XOR 2CH 2-INP DFN1210-8
XOR (Exclusive OR) IC 2 Channel X2-DFN1210-8
Logic Gates Logic LVC 2 Gate
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC2G86RA3-7-ND | 74LVC2G86RA3-7 | 74LVC2G86RA3-7 | 74LVC2G86RA3-7 | 74LVC2G86RA3-7 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 5.6 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |