XOR (Exclusive OR) IC 2 Channel X2-DFN2010-8
IC GATE XOR 2CH 2-INP DFN2010-8 Product overview: 74LVC2G86HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G86HD4-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1040592-74LVC2G86HD4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Current - Quiescent (Max): 40 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFDFN
Supplier Device Package: X2-DFN2010-8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: 74LVC2G86
IC GATE XOR 2CH 2-INP DFN2010-8
Logic Gates Logic LVC 2 Gate
XOR (Exclusive OR) IC 2 Channel X2-DFN2010-8
IC GATE XOR 2CH 2-INP DFN2010-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC2G86HD4-7-ND | 705-74LVC2G86HD4-7 | 1040592-74LVC2G86HD4-7 | 74LVC2G86HD4-7 | 74LVC2G86HD4-7 | 74LVC2G86HD4-7 | 74LVC2G86HD4-7 |
| Product Name | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.6 ns | 5.6 ns | 5.6 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |