DIODES Incorporated Gates and Inverters 74LVC2G38RA3-7

Description
NAND Gate IC 2 Channel Open Drain X2-DFN1210-8
Request a Quote
Description
NAND Gate IC 2 Channel Open Drain X2-DFN1210-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G38RA3-7 is a dual, two-input NAND gate with open-drain outputs, designed for a wide supply voltage range of 1.65V to 5.5V. It features outputs that can sink up to 24mA at 3.3V, making it suitable for various applications requiring low power consumption. The device includes IOFF circuitry, which prevents damaging current backflow during power-down conditions. Each input is equipped with Schmitt trigger action, providing tolerance for slower input rise and fall times, with a typical hysteresis of 100mV at 3.0V. This NAND gate is fully compliant with RoHS standards and is halogen and antimony-free, classifying it as a "Green" device. It is also designed to exceed ESD protection standards, with ratings of 2000V for the Human Body Model and 1000V for the Charged Device Model. The 74LVC2G38RA3-7 is suitable for applications such as voltage level shifting, general-purpose logic, and power-down signal isolation, making it a versatile choice for engineers looking for reliable logic components.

Datasheet Summary
Powered by GS/AI

The 74LVC2G38RA3-7 is a dual, two-input NAND gate with open-drain outputs, designed for a wide supply voltage range of 1.65V to 5.5V. It features outputs that can sink up to 24mA at 3.3V, making it suitable for various applications requiring low power consumption. The device includes IOFF circuitry, which prevents damaging current backflow during power-down conditions. Each input is equipped with Schmitt trigger action, providing tolerance for slower input rise and fall times, with a typical hysteresis of 100mV at 3.0V. This NAND gate is fully compliant with RoHS standards and is halogen and antimony-free, classifying it as a "Green" device. It is also designed to exceed ESD protection standards, with ratings of 2000V for the Human Body Model and 1000V for the Charged Device Model. The 74LVC2G38RA3-7 is suitable for applications such as voltage level shifting, general-purpose logic, and power-down signal isolation, making it a versatile choice for engineers looking for reliable logic components.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC2G38RA3-7-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G38RA3-7-ND
Gates and Inverters 74LVC2G38RA3-7-ND
NAND Gate IC 2 Channel Open Drain X2-DFN1210-8

NAND Gate IC 2 Channel Open Drain X2-DFN1210-8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G38RA3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G38RA3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G38RA3-7
IC GATE NAND 2CH 4-INP DFN1210-8

IC GATE NAND 2CH 4-INP DFN1210-8

Supplier's Site
Logic - Gates and Inverters - 74LVC2G38RA3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G38RA3-7
Logic - Gates and Inverters 74LVC2G38RA3-7
IC GATE NAND 2CH 4IN DFN1210-8

IC GATE NAND 2CH 4IN DFN1210-8

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G38RA3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G38RA3-7
Gates and Inverters 74LVC2G38RA3-7
NAND Gate IC 2 Channel Open Drain X2-DFN1210-8

NAND Gate IC 2 Channel Open Drain X2-DFN1210-8

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G38RA3-7-ND 74LVC2G38RA3-7 74LVC2G38RA3-7 74LVC2G38RA3-7
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.65V ~ 5.5V 0.1V ~ 0.8V (High) 1.65V ~ 5.5V
Output Type Open Drain
Inputs 4 4
Propagation Delay 3.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74AHC32BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
7 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 11C01FC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details