DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7 74LVC2G34FZ4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858041-74LVC2G34FZ4- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G34 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1410-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G34FZ4-7DIDKR, 74LVC2G34FZ47, 74LVC2G34FZ4-7DICT, 74LVC2G34FZ4-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858041-74LVC2G34FZ4- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G34 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1410-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G34FZ4-7DIDKR, 74LVC2G34FZ47, 74LVC2G34FZ4-7DICT, 74LVC2G34FZ4-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7 - 858041-74LVC2G34FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7
858041-74LVC2G34FZ4-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7 858041-74LVC2G34FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 858041-74LVC2G34FZ4- 7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6 Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G34 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1410-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G34FZ4-7DIDKR, 74LVC2G34FZ47, 74LVC2G34FZ4-7DICT, 74LVC2G34FZ4-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 858041-74LVC2G34FZ4-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2G34
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1410-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC2G34FZ4-7DIDKR, 74LVC2G34FZ47, 74LVC2G34FZ4-7DICT, 74LVC2G34FZ4-7DITR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G34FZ4-7DITR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G34FZ4-7DITR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G34FZ4-7DIDKR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G34FZ4-7DIDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G34FZ4-7DICT-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G34FZ4-7DICT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G34FZ4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G34FZ4-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC2G34FZ4-7
Buffers, Drivers, Receivers, Transceivers 74LVC2G34FZ4-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 858041-74LVC2G34FZ4-7 74LVC2G34FZ4-7DITR-ND 74LVC2G34FZ4-7 74LVC2G34FZ4-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FZ4-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data