DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FX4-7 74LVC2G34FX4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744036-74LVC2G34FX4- 7 Manufacturer Homepage: www.diodes.com Reference case: 6-XFDFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744036-74LVC2G34FX4- 7 Manufacturer Homepage: www.diodes.com Reference case: 6-XFDFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FX4-7 - 744036-74LVC2G34FX4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FX4-7
744036-74LVC2G34FX4-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FX4-7 744036-74LVC2G34FX4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 744036-74LVC2G34FX4- 7 Manufacturer Homepage: www.diodes.com Reference case: 6-XFDFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 744036-74LVC2G34FX4-7
Manufacturer Homepage: www.diodes.com
Reference case: 6-XFDFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 744036-74LVC2G34FX4-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G34FX4-7
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details