Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 801202-74LVC2G34DW-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Supplier Device Package: SOT-363
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Part Number Series: 74LVC2G34
IC BUF NON-INVERT 5.5V SOT363
IC BUF NON-INVERT 5.5V SOT363
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74LVC2G34DW-7DITR-ND | 801202-74LVC2G34DW-7 | 74LVC2G34DW-7 | 74LVC2G34DW-7 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - 74LVC2G34DW-7 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |