OR Gate IC 2 Channel X2-DFN1210-8
OR Gate IC 2 Channel X2-DFN1210-8
OR Gate IC 2 Channel X2-DFN1210-8
IC GATE OR 2CH 2-INP DFN1210-8 Product overview: 74LVC2G32RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32RA3-7 can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel X2-DFN1210-8
IC GATE OR 2CH 2-INP DFN1210-8
IC GATE OR 2CH 2-INP DFN1210-8
IC GATE OR 2CH 2-INP DFN1210-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74LVC2G32RA3-7DKR-ND | 705-74LVC2G32RA3-7 | 74LVC2G32RA3-7 | 74LVC2G32RA3-7 | 74LVC2G32RA3-7 | 74LVC2G32RA3-7 |
| Product Name | Gates and Inverters | Dual Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR; OR | OR; OR Gate | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 4 ns | 4 ns | 4 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |