Manufacturer: Diodes Incorporated
Win Source Part Number: 1009398-74LVC2G17DW-
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Family Name: 74LVC2G17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): V62/07617-01XE; CLVC2G17MDCKREPG4; SN74LVC2G17MDCKREP;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-363
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-363
IC BUF NON-INVERT 5.5V SOT363
IC BUF NON-INVERT 5.5V SOT363
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1009398-74LVC2G17DW-7 | 74LVC2G17DW-7DIDKR-ND | 74LVC2G17DW-7 | 74LVC2G17DW-7 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G17DW-7 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |